EN
  • EN
  • DE

HY57V28820HCT-K

Part No HY57V28820HCT-K
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 16Mx8-K 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945518-HY57V28820HCT-K
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V28820HCT-K CAD Model

Description

The HY57V28820HCT-K is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip produced by Hynix Semiconductor. Designed for applications requiring substantial memory bandwidth and capacity, it's suitable for a wide range of computing tasks.

Applications:

  • Graphics cards: Employed as memory for textures and frame buffers.
  • Computer main memory: Used as the primary memory in older desktop and laptop systems.
  • Networking devices: Found in routers and switches for packet buffering.
  • Embedded systems: Integrated into devices needing large memory, like industrial controllers and test equipment.

Features:

  • Capacity: 128Mb (8Mx16).
  • Organization: Configured as 8M x 16 bits.
  • Speed: The '-K' suffix indicates a particular speed grade, specifics determined by the datasheet.
  • Interface: Synchronous interface, data transfers are synced to a clock signal.
  • Power Consumption: Designed for relatively low power usage.
  • Package: Available in various packages including TSOP.

Benefits:

  • High Bandwidth: Provides rapid data transfer for performance-critical applications.
  • Large Capacity: Offers significant memory space for handling complex operations.
  • Low Latency: Synchronous operation reduces access times.
  • Cost-Effective: Balances performance and cost for memory-intensive applications.

Additional Details:

The HY57V28820HCT-K is typically operated with a 3.3V power supply. It supports various SDRAM features, including burst read and write operations, auto-refresh modes, and power-down modes for conserving energy. Precise timings and refresh rates are detailed in the Hynix datasheet. Utilizing a double-data-rate (DDR) architecture enhances bandwidth by transferring data on both clock edges. Its silicon-based construction ensures reliability and durability under various conditions. The synchronous nature of the interface allows for precise timing control, crucial for high-speed data synchronization within the system.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess