EN
  • EN
  • DE

MAX2659ELT/V+TQ00

Part No MAX2659ELT/V+TQ00
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LNA GPS 20DB 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1.575GHz
P1dB -12dBm
Gain 20.5dB
Noise Figure 0.8dB
RF Type Galileo, GLONASS, GPS
Supply Voltage - Operating 1.6 V to 3.6 V
Operating Supply Current 4.1mA
Test Frequency 1.575GHz
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 1067059-MAX2659ELT/V+TQ00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2659ELT/V+TQ00 CAD Model

Description

The MAX2659ELT/V+TQ00 is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This LNA is engineered to provide optimal signal amplification for GPS, Galileo, and GLONASS satellite radio navigation systems, making it an indispensable component for applications requiring high sensitivity and reliable performance.

Key Features

  • Frequency Range: The MAX2659ELT/V+TQ00 operates within a frequency range that is ideal for various global navigation satellite systems (GNSS), ensuring compatibility and flexibility for system designers.
  • Low Noise Figure: Boasting an exceptionally low noise figure, this LNA minimizes the amount of added noise, allowing for clearer signal reception and improved overall system sensitivity.
  • High Gain: With its high gain levels, the MAX2659 enhances the received signal strength, which is crucial for maintaining the integrity of the signal in environments with weak reception.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low supply current, making it suitable for battery-powered applications where power conservation is critical.

Applications

The MAX2659ELT/V+TQ00 is ideal for a wide range of applications that require high-quality signal amplification, including:

  • GPS-enabled smartphones and tablets
  • Automotive navigation systems
  • Personal navigation devices
  • Telematics (such as fleet management and asset tracking)

Product Specifications

The device is available in a compact, 6-pin µDFN package, which allows for space-saving integration into design layouts where board space is at a premium. It operates over a wide temperature range, ensuring reliability and performance even in extreme conditions. The LNA also includes an integrated filter for out-of-band rejection, which reduces the potential for interference from nearby frequency bands.

Conclusion

With its combination of low noise, high gain, and power efficiency, the MAX2659ELT/V+TQ00 Low-Noise Amplifier from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance of their GNSS receivers. Its robust design and versatile application range make it an excellent investment for any project requiring precise and reliable signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess