EN
  • EN
  • DE

HY57V28820AT-H

Part No HY57V28820AT-H
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 16Mx8-H 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945515-HY57V28820AT-H
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V28820AT-H CAD Model

Description

The HY57V28820AT-H is a high-performance SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Hynix Semiconductor. This memory device is designed for applications requiring high bandwidth and substantial memory capacity, suitable for demanding computing tasks.

Applications:

  • Graphics Cards: As frame buffer memory to store graphical data.
  • Desktop and Laptop Computers: As main system memory.
  • Networking Equipment: In routers and switches for buffering data packets.
  • Embedded Systems: Integrated into devices needing large memory, such as industrial controllers and testers.

Features:

  • Capacity: 128 Mbit (8M x 16).
  • Organization: Configured as 8M words x 16 bits.
  • Speed Grade: The '-H' likely indicates a specific speed grade. More info in datasheet needed to define exact speed.
  • Interface: Synchronous operation aligned with clock signal.
  • Power Consumption: Relatively low power consumption for energy efficiency.
  • Package: Available in various packages including TSOP.

Benefits:

  • High Bandwidth: Facilitates rapid data transfer for high-performance applications.
  • Large Capacity: Provides sufficient memory space for complex tasks.
  • Low Latency: Synchronous design minimizes memory access times.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details:

The HY57V28820AT-H generally operates with a 3.3V power supply. It supports burst read and write operations and auto-refresh modes. Its synchronous interface ensures precise data synchronization, and it includes power-down modes for energy conservation when not actively used. The chip is built using advanced semiconductor technology for high reliability and durability. The specific timings and refresh rates can be found in the Hynix datasheet for this part. Its design aims for optimal data throughput while maintaining low power consumption, making it a suitable choice for diverse applications requiring a stable and efficient memory solution.

You May Also Be Interested in

Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess