EN
  • EN
  • DE

HY57V281620HCLT-8

Part No HY57V281620HCLT-8
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202091-HY57V281620HCLT-8
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY57V281620HCLT-8 CAD Model

Description

The HY57V281620HCLT-8 is a 256Mbit Synchronous DRAM (SDRAM) chip manufactured by Hynix Semiconductor (now SK Hynix). This memory component is designed for applications requiring high-speed data access and storage. It is commonly used in computer systems, graphics cards, and other memory-intensive applications.

Applications:

  • Desktop Computers: Used as main system memory (RAM) in desktop computers.
  • Laptop Computers: Employed as main system memory in laptop computers.
  • Graphics Cards: Integrated into graphics cards to store texture data and frame buffers.
  • Gaming Consoles: Used as system memory in gaming consoles.
  • Networking Equipment: Utilized in routers and switches for data buffering and storage.

Features:

  • 256Mbit Density: Provides a storage capacity of 256 million bits.
  • Synchronous Operation: Operates synchronously with the system clock for high-speed data transfer.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal.
  • Clock Rate: The '-8' likely indicates a clock rate of 133 MHz (check datasheet for precise value).
  • LVTTL Compatible Inputs: Compatible with Low Voltage Transistor-Transistor Logic (LVTTL) signal levels.
  • Multiple Banks: Organized into multiple banks to improve memory access efficiency.

Benefits:

  • Improved System Performance: High-speed data access enhances overall system performance.
  • Increased Memory Capacity: Provides ample memory for demanding applications.
  • Reduced Latency: Synchronous operation minimizes memory access latency.
  • Lower Power Consumption: Designed for energy-efficient operation.
  • Enhanced Reliability: Robust design ensures stable performance.
  • Cost-Effective Solution: Provides a high-performance memory solution at a competitive price.

Additional Details:

The HY57V281620HCLT-8 is typically packaged in a TSOP (Thin Small Outline Package) or similar package for surface mounting on printed circuit boards. It requires a stable power supply and proper termination to ensure reliable operation. Detailed specifications, including timing parameters, voltage requirements, and operating temperature ranges, are available in the manufacturer's datasheet.

This SDRAM chip offers a reliable and efficient solution for memory storage in a wide range of electronic applications. Its excellent electrical characteristics and relatively low cost make it a common choice for many memory-intensive systems.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Holtek
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess