EN
  • EN
  • DE

HY57V281620AT-P

Part No HY57V281620AT-P
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-P PC100 CL2 4K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945317-HY57V281620AT-P
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620AT-P CAD Model

Description

The HY57V281620AT-P is a 256Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip produced by Hynix Semiconductor. This memory chip is designed for applications needing high-speed and substantial memory capacity, typically found in various computer systems and embedded devices.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Printers
  • Networking Devices

Features:

  • Capacity: 256Mbit (16M x 16)
  • Organization: 16M x 16 bits x 4 banks
  • Interface: LVTTL Compatible
  • Data Rate: Up to 133MHz
  • Voltage: 3.3V
  • Package: TSOP II
  • Refresh Modes: Auto and Self Refresh

Benefits:

  • High Bandwidth: Enables rapid data transfer, enhancing system responsiveness and performance.
  • Large Capacity: Offers substantial memory space for running applications and storing data.
  • Low Power Consumption: Minimizes energy usage, contributing to longer battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance across a range of operating conditions.
  • Easy Integration: Simplifies incorporation into existing systems due to its standard interface and package.

Additional Details:

This SDRAM component operates synchronously with a clock signal, which facilitates faster and more efficient data transfers. The memory is organized into four banks, allowing concurrent access to different memory locations and improving overall throughput. The LVTTL compatible interface makes it easy to integrate with other digital components in the system. The auto and self-refresh modes are crucial for maintaining data integrity by periodically refreshing the memory cells. The TSOP II package provides a compact and efficient way to mount the chip on a PCB. The 'P' suffix in the part number may denote a specific speed grade, temperature range, or other specific characteristic; consult the datasheet for complete specifications. The chip requires a 3.3V power supply for operation. The chip is suitable for systems requiring moderate memory capacity with acceptable power consumption.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess