EN
  • EN
  • DE

ADM1815-20ARTZ-RL7

Part No ADM1815-20ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 2.55V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 008958-ADM1815-20ARTZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1815-20ARTZ-RL7 CAD Model

Description

ADM1815-20ARTZ-RL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM1815-20ARTZ-RL7 is a state-of-the-art voltage supervisor integrated circuit (IC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient IC is designed to monitor voltage levels and provide a reliable reset signal to microprocessors (µPs), microcontrollers (MCUs), and other digital systems, ensuring proper operation during power-up, power-down, and brown-out conditions.

Key Features:

  • Voltage Monitoring Precision: The ADM1815-20ARTZ-RL7 provides precise monitoring of the power supply voltage with a factory-trimmed threshold level of 2.0V, which is crucial for maintaining system stability and performance.
  • Reset Timeout: It features an internally fixed timeout period of typically 140 ms, which ensures that the system has sufficient time to stabilize before the reset signal is deasserted.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, making it an ideal choice for battery-operated devices.
  • Output Configuration: The device offers an active low reset output, which remains asserted until the monitored voltage exceeds the factory-set threshold and the timeout period has elapsed.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.
  • Packaging: The IC comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • RoHS Compliant: The ADM1815-20ARTZ-RL7 is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Applications:

The versatility of the ADM1815-20ARTZ-RL7 makes it an excellent choice for a wide array of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial controllers
  • Data storage systems
  • Communication equipment
  • Embedded systems

In summary, the ADM1815-20ARTZ-RL7 from Analog Devices Inc. offers a reliable and efficient solution for voltage supervision in critical systems. Its precision, low power consumption, and robust operation make it a valuable component for ensuring the integrity of electronic systems across various industries.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess