The HY57V16160ATC-10 is a 16Mbit Synchronous DRAM (SDRAM) manufactured by Hynix Semiconductor. It is organized as 4 banks x 256K x 16 and designed for applications demanding high-speed data access and low latency. The '-10' likely indicates a speed grade, with lower numbers often representing faster access times.
Applications:
- Graphics cards and video memory
- Embedded systems requiring fast memory access
- Networking equipment (routers, switches)
- Digital signal processing (DSP) systems
- Gaming consoles
Features:
- 16Mbit SDRAM
- Organized as 4 banks x 256K x 16
- Operating frequency up to 100 MHz (based on -10 speed grade)
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- Programmable Burst Length and Latency
Benefits:
- High-speed data transfer for demanding applications
- Low latency ensures quick response times
- Low power consumption with self-refresh capability
- Easy integration into existing systems with LVTTL compatibility
- Flexible memory access with programmable burst length and latency
Additional Details:
The HY57V16160ATC-10 operates on a single 3.3V power supply and uses LVTTL compatible inputs and outputs, simplifying integration into various digital systems. Its programmable burst length and latency features allow for fine-tuning of memory performance based on application requirements. The self-refresh mode is crucial for minimizing power consumption when the memory is not actively being accessed. The 'ATC' likely refers to the package type. The speed grade '-10' suggests a 10ns access time or a 100MHz operating frequency, though specific datasheets should be consulted for exact specifications.
This SDRAM is commonly found in applications where high memory bandwidth and low latency are crucial, such as graphics processing, networking, and real-time data acquisition.