EN
  • EN
  • DE

HMT84GR7BMR4A-H9T4

Part No HMT84GR7BMR4A-H9T4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949175-HMT84GR7BMR4A-H9T4
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GR7BMR4A-H9T4 CAD Model

Description

The Hynix Semiconductor HMT84GR7BMR4A-H9T4 is a 32GB DDR3 Registered ECC server memory module. This module is designed to provide high-performance and reliable memory for servers and workstations, featuring error-correcting code (ECC) functionality which is crucial for maintaining data integrity in critical applications. This module is ideal for demanding environments that require high capacity and stability.

Applications

  • Servers
  • Workstations
  • High-Performance Computing (HPC) Systems
  • Data Centers

Features

  • Capacity: 32GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: PC3-1600 (1600MHz)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered

Benefits

  • High Capacity: 32GB capacity allows for handling large datasets and memory-intensive applications.
  • Data Integrity: ECC functionality detects and corrects memory errors, ensuring data accuracy and system stability.
  • Reliable Performance: Registered design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Improved Server Performance: Enhances overall server performance and responsiveness, allowing for faster processing of critical tasks.
  • Reduced Downtime: ECC helps prevent system crashes and data corruption caused by memory errors, minimizing downtime.

Additional Details

The HMT84GR7BMR4A-H9T4 is a quad-rank module. Being a registered module, it includes a register between the memory controller and the DRAM chips, which helps to improve signal quality and stability, particularly when multiple modules are installed. This module is compliant with JEDEC standards, ensuring compatibility with a wide range of servers and workstations that support DDR3 RDIMM memory. It is suitable for applications requiring high memory capacity, data integrity, and reliable performance, such as virtualization, database management, and scientific computing.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess