EN
  • EN
  • DE

HMT82GV7AMR4C-PBD3

Part No HMT82GV7AMR4C-PBD3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 4Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948219-HMT82GV7AMR4C-PBD3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT82GV7AMR4C-PBD3 CAD Model

Description

The HMT82GV7AMR4C-PBD3 is a 16GB (2x8GB) DDR3-1600 ECC Registered DIMM (RDIMM) memory kit from Hynix Semiconductor. This memory module is designed to provide high capacity and stable performance for servers and high-end workstations. The ECC feature ensures data integrity, making it suitable for mission-critical applications.

Applications

  • Servers
  • High-end Workstations
  • Data Centers
  • Scientific Computing

Features

  • 16GB Kit (2 x 8GB Modules)
  • DDR3 Technology
  • 1600MHz Clock Speed (PC3-12800)
  • ECC Registered DIMM (RDIMM)
  • 240-Pin
  • Dual Rank

Benefits

  • High Capacity: 16GB of memory allows for handling large datasets and running memory-intensive applications.
  • Data Integrity: ECC (Error-Correcting Code) detects and corrects memory errors, preventing data corruption and system crashes.
  • Stable Performance: Registered DIMM (RDIMM) design improves signal integrity and stability in server environments.
  • Increased System Reliability: The combination of ECC and RDIMM technologies enhances the overall reliability of the server or workstation.
  • Improved Multitasking: Ample memory capacity allows for smooth multitasking and running multiple virtual machines.

Additional Details

This memory module conforms to JEDEC standards. It utilizes a dual-rank configuration. The operating voltage is 1.5V. This is a registered memory module, meaning that it includes a register between the memory chips and the system's memory controller, which helps to improve signal integrity and stability, especially in systems with multiple memory modules. The module is lead-free and RoHS compliant.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess