EN
  • EN
  • DE

HMT451V7AFR8A-PBT8

Part No HMT451V7AFR8A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947900-HMT451V7AFR8A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451V7AFR8A-PBT8 CAD Model

Description

The HMT451V7AFR8A-PBT8 is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. Designed for servers and workstations, it offers a balance of performance and reliability.

Applications:

  • Entry-Level Servers
  • Workstations
  • High-Performance Desktops

Features:

  • 4GB Capacity
  • DDR3 Technology
  • UDIMM Form Factor (240-Pin)
  • PC3-10600 Speed (1333 MHz)
  • ECC (Error Correcting Code)
  • Unbuffered

Benefits:

  • Data Integrity: ECC functionality detects and corrects single-bit errors, enhancing data reliability and preventing system crashes, especially crucial in server environments.
  • Improved System Stability: By mitigating memory errors, this module contributes to greater system stability and uptime.
  • Increased Performance: DDR3 technology provides faster data transfer rates compared to older memory standards, boosting overall system performance.
  • Cost-Effective Solution: Offers a balance of reliability and affordability, making it a suitable choice for small businesses and home server setups.

Additional Details:

The HMT451V7AFR8A-PBT8 is designed to meet the demands of basic server and workstation applications. The inclusion of ECC is a significant advantage, ensuring data accuracy and minimizing the risk of data corruption. Its 240-pin UDIMM form factor makes it compatible with a variety of motherboards. Its PC3-10600 rating indicates that it operates at 1333MHz, providing adequate bandwidth for most standard server workloads. The unbuffered design enhances performance.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess