EN
  • EN
  • DE

HMT451R7DFR8C-PB

Part No HMT451R7DFR8C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947902-HMT451R7DFR8C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451R7DFR8C-PB CAD Model

Description

The HMT451R7DFR8C-PB is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is specifically designed for server environments and high-performance workstations that demand high reliability and data integrity. The inclusion of ECC (Error-Correcting Code) ensures that single-bit errors are detected and corrected automatically, minimizing the risk of data corruption and system crashes.

Applications

  • Servers: Primarily used in server systems to enhance reliability and stability by correcting memory errors.
  • High-Performance Workstations: Ideal for workstations running intensive applications like video editing, CAD/CAM, and scientific computing where data integrity is crucial.
  • Data Centers: Deployed in data centers to ensure the accuracy and reliability of data processing and storage.
  • Cloud Computing Infrastructure: Supports stable and efficient cloud computing operations by minimizing memory-related errors.

Features

  • 4GB Capacity: Provides sufficient memory capacity for running standard server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • 1600MHz Clock Speed: Operates at 1600MHz, enabling fast memory access and improved system performance.
  • ECC Registered DIMM (RDIMM): Incorporates ECC functionality to automatically detect and correct single-bit memory errors, and its registered design enhances signal integrity.
  • 240-Pin DIMM Form Factor: Adheres to the standard 240-pin DIMM form factor for easy installation in compatible systems.
  • 1.5V Operating Voltage: Operates at a standard 1.5V, ensuring compatibility and energy efficiency.

Benefits

  • Enhanced Data Integrity: ECC functionality protects against data corruption, ensuring accurate and reliable data processing.
  • Improved System Stability: Reduces the risk of system crashes and downtime due to memory errors, leading to more stable system operation.
  • Increased Performance: High clock speed and registered design allow for faster memory access and improved overall system performance.
  • Reliability: Designed for long-term reliability in demanding server and workstation environments.
  • Scalability: RDIMM design supports higher memory capacities in server systems through the use of multiple DIMMs.

Technical Specifications

The HMT451R7DFR8C-PB module features a CAS latency (CL) of 11. It is compliant with JEDEC standards for DDR3 RDIMM modules. The registered design includes a register between the memory controller and the DRAM chips, which helps to buffer commands and improve signal quality, particularly in systems with multiple DIMMs installed. The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 RDIMM memory.

In summary, this memory module is engineered to provide high-performance, reliable, and error-free operation for demanding applications. Its ECC and registered features make it an excellent choice for servers, high-performance workstations, and other mission-critical systems where data accuracy and system stability are of utmost importance.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess