EN
  • EN
  • DE

HMT42GR7DFR4C-RDB4

Part No HMT42GR7DFR4C-RDB4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947349-HMT42GR7DFR4C-RDB4
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7DFR4C-RDB4 CAD Model

Description

The Hynix HMT42GR7DFR4C-RDB4 is a 16GB DDR3-1866 Registered DIMM (RDIMM) memory module, specifically designed for servers and high-performance workstations requiring substantial memory capacity and reliable operation.

Applications

  • Servers
  • Workstations

Features

  • 16GB capacity
  • DDR3 technology
  • 1866MHz clock speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin

Benefits

  • Increased system performance for memory-intensive applications
  • Improved data integrity and reliability with ECC
  • Enhanced stability in server environments due to the registered design
  • Higher memory capacity for demanding workloads

Technical Specifications

  • Capacity: 16GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1866 MHz (PC3-14900)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Typically CL13, based on SPD
  • Module Rank: Likely 2Rx4

The HMT42GR7DFR4C-RDB4 is engineered to meet the demanding requirements of server and workstation environments. The RDIMM design minimizes the load on the memory controller, facilitating greater memory capacities and improving signal integrity. The ECC functionality ensures data accuracy and protects against data corruption, crucial for maintaining system stability and preventing data loss. This module is well-suited for applications such as virtualization, large database management, scientific simulations, and high-performance computing. The 1866MHz clock speed provides faster data transfer rates, contributing to overall system performance. The module adheres to JEDEC standards for consistent and reliable performance.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess