EN
  • EN
  • DE

HMT42GR7BMR4C-G7D7

Part No HMT42GR7BMR4C-G7D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 2Gx72 ECC Reg/RDIMM 4Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949722-HMT42GR7BMR4C-G7D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7BMR4C-G7D7 CAD Model

Description

The HMT42GR7BMR4C-G7D7 is a DDR3 registered ECC memory module manufactured by Hynix Semiconductor. This memory module is designed for use in servers and workstations that require high levels of reliability and data integrity. The registered design includes a register between the DRAM modules and the system's memory controller, which reduces the electrical load on the memory controller and allows for greater memory capacity and improved stability, especially in systems with multiple modules installed.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization platforms

Features:

  • DDR3 Technology
  • Registered ECC DIMM (RDIMM)
  • Module Size: 16GB (1 x 16GB)
  • Module Rank: 2Rx4
  • Speed: PC3-12800 (DDR3-1600)
  • CAS Latency: CL11
  • Voltage: 1.35V (Low Voltage)
  • 240-Pin DIMM

Benefits:

  • Enhanced System Stability: The registered design improves signal integrity and reduces the electrical load on the memory controller, contributing to a more stable and reliable system, especially with multiple modules.
  • Superior Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and ensuring accurate data processing.
  • Improved Performance: DDR3 technology offers faster data transfer rates compared to previous generations, resulting in improved application performance and overall system responsiveness.
  • High Memory Capacity: 16GB module allows for larger amounts of data to be stored in memory, enabling the system to handle more demanding applications and workloads.
  • Lower Power Consumption: Operates at 1.35V, resulting in lower power consumption and heat dissipation compared to standard voltage DDR3 modules.

Additional Details:

The HMT42GR7BMR4C-G7D7 module adheres to JEDEC standards. The 'G7D7' likely indicates a specific build revision or manufacturing code, which may represent minor component or process variations. It's crucial to consult the system or motherboard documentation to ensure compatibility and achieve optimal performance. ECC memory is essential for applications where data accuracy is paramount, such as financial modeling, scientific research, and database management. The module is built with high-quality components to ensure long-term reliability.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess