EN
  • EN
  • DE

SST25WF040-40-5I-QAE-T

Part No SST25WF040-40-5I-QAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 60µs
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Base Product Number SST25WF040
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254522-SST25WF040-40-5I-QAE-T
Ultra Librarian 3D Model Ultra Librarian SST25WF040-40-5I-QAE-T CAD Model

Description

Microchip Technology SST25WF040-40-5I-QAE-T Flash Memory

The SST25WF040-40-5I-QAE-T is a high-performance, 4 Mbit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This compact, low-power device offers a flexible and efficient memory solution, making it an ideal choice for embedded systems, consumer electronics, and IoT devices.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Performance: High-speed read frequencies of up to 40 MHz
  • Endurance: 100,000 write cycles with more than 20 years of data retention
  • Package: 8-SOIC (0.209", 5.30mm Width)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Security: Software write protection for full array

Advanced Technical Specifications

The SST25WF040-40-5I-QAE-T is built with Microchip's proprietary SuperFlash® technology, which provides a distinct advantage in terms of reliability and performance. The device supports full command-set compatibility to the JEDEC standard, ensuring seamless integration with existing platforms and systems. Additionally, the flash memory comes with a flexible erase capability, allowing sector and block erasing that further enhances its application versatility.

Applications

This flash memory is suitable for a variety of applications including:

  • Embedded Control Systems
  • Smart Cards
  • Medical Devices
  • Home Automation Systems
  • Wearable Technology
  • Industrial Automation

With its robust design and advanced features, the SST25WF040-40-5I-QAE-T from Microchip Technology is an excellent choice for designers and engineers looking for a dependable and flexible non-volatile memory solution. Whether for mass storage or firmware code storage, this flash memory chip is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess