EN
  • EN
  • DE

HMT425S6AFR6A-PBNA

Part No HMT425S6AFR6A-PBNA
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 1Rx16 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947470-HMT425S6AFR6A-PBNA
Series *
Ultra Librarian 3D Model Ultra Librarian HMT425S6AFR6A-PBNA CAD Model

Description

The Hynix Semiconductor HMT425S6AFR6A-PBNA is a 2GB DDR3L SODIMM memory module designed for laptops and other small form factor computing devices. Operating at a voltage of 1.35V, it offers energy efficiency, making it suitable for battery-powered devices. This module helps improve system responsiveness and allows for smoother multitasking.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features

  • Capacity: 2GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: PC3L-12800 (1600MHz)
  • Voltage: 1.35V (Low Voltage)
  • Pin Count: 204-Pin
  • Error Correction: Non-ECC
  • Buffering: Unbuffered

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness for faster application loading and smoother multitasking.
  • Energy Efficiency: Low voltage operation (1.35V) reduces power consumption, extending battery life in laptops and other portable devices.
  • Reliable Operation: Designed and manufactured to meet high-quality standards for stable and reliable performance.
  • Easy Installation: SODIMM form factor allows for simple and quick installation in compatible systems.
  • Increased Multitasking Capabilities: Provides sufficient memory capacity for handling multiple applications simultaneously without significant performance degradation.

Additional Details

The HMT425S6AFR6A-PBNA module is a single-rank module, meaning all memory chips are accessed at the same time. It is compliant with JEDEC standards, ensuring compatibility with a wide range of systems that support DDR3L SODIMM memory. This module is suitable for users looking to upgrade their laptop's memory for improved performance in everyday tasks, such as web browsing, document editing, and media consumption.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess