EN
  • EN
  • DE

HMT41GV7DFR4A-PBT8

Part No HMT41GV7DFR4A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948434-HMT41GV7DFR4A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7DFR4A-PBT8 CAD Model

Description

The HMT41GV7DFR4A-PBT8 is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. It is designed to provide high-performance, reliable memory for servers and workstations. The ECC (Error-Correcting Code) feature ensures data integrity by automatically detecting and correcting memory errors, which is crucial for maintaining system stability and preventing data corruption.

Applications

  • Servers: Designed for use in server environments where data integrity and uptime are paramount.
  • Workstations: Suitable for high-performance workstations running demanding applications such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Ideal for use in data centers where reliability and error correction are critical.
  • Cloud Computing: Enhances the performance and stability of cloud computing infrastructure.

Features

  • 4GB Capacity: Provides sufficient memory for a wide range of applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • 1600MHz Clock Speed: Operates at 1600MHz, providing fast memory access times.
  • ECC Registered DIMM (RDIMM): Includes ECC functionality to detect and correct memory errors and registered design for improved signal integrity.
  • 240-Pin DIMM Form Factor: Standard DIMM form factor for easy installation.
  • 1.5V Operating Voltage: Energy-efficient operation, reducing power consumption and heat.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing data corruption and system errors.
  • Improved System Stability: Reduces the risk of system crashes and downtime due to memory errors.
  • Increased Performance: High clock speed and registered design improve memory access times and overall system performance.
  • Reliability: Designed for long-term reliability in demanding server and workstation environments.
  • Scalability: RDIMM design supports higher memory capacities in server systems.

Technical Specifications

The HMT41GV7DFR4A-PBT8 has a CAS latency (CL) of 11. It adheres to JEDEC standards for DDR3 RDIMM modules. The registered design includes a register between the memory controller and the DRAM modules, which helps to buffer commands and improve signal quality, particularly in systems with multiple DIMMs installed. This module's 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 RDIMM memory.

This memory module is engineered to provide high-performance, reliability, and data integrity for demanding applications. Its ECC and registered features make it an excellent choice for servers, high-performance workstations, and other mission-critical systems where data accuracy and system stability are essential.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess