EN
  • EN
  • DE

HMT41GV7AMR4C-G7DB

Part No HMT41GV7AMR4C-G7DB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949746-HMT41GV7AMR4C-G7DB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AMR4C-G7DB CAD Model

Description

The Hynix HMT41GV7AMR4C-G7DB is a 4GB DDR3-1600 Registered DIMM (RDIMM) memory module. It is designed for use in servers and workstations that require high reliability and error correction.

Applications

  • Servers
  • Workstations

Features

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin

Benefits

  • Improved data integrity and reliability with ECC
  • Enhanced system stability
  • Increased memory capacity for demanding applications
  • Suitable for server and workstation environments

Technical Specifications

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1600 MHz (PC3-12800)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Usually CL11, depends on SPD
  • Module Rank: Likely 1Rx4 or 2Rx4

The HMT41GV7AMR4C-G7DB is specifically designed for systems that require Registered memory. The registration feature adds a buffer between the memory controller and the DRAM chips, improving signal integrity and allowing for higher memory capacities and greater stability, especially in multi-DIMM configurations. The ECC functionality is critical for preventing data corruption and ensuring data integrity in mission-critical applications. This module is ideal for servers, high-end workstations, and other systems where reliability is paramount. The RDIMM design contributes to enhanced memory subsystem performance and stability, making it a good choice for demanding workloads.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess