EN
  • EN
  • DE

HMT41GV7AFR8C-H9T8

Part No HMT41GV7AFR8C-H9T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949164-HMT41GV7AFR8C-H9T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR8C-H9T8 CAD Model

Description

The Hynix HMT41GV7AFR8C-H9T8 is a 4GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) memory module. It's designed for use in various computing systems, including desktops, workstations, and servers that require reliable and error-corrected memory.

Applications

  • Desktop PCs
  • Workstations
  • Servers

Features

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 240-pin

Benefits

  • Enhanced data integrity through ECC
  • Improved system stability and reliability
  • Increased system performance compared to lower speed memory
  • Compatibility with systems supporting DDR3 UDIMM

Technical Specifications

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1600 MHz (PC3-12800)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Typically CL11, as defined by SPD
  • Module Rank: Usually 1Rx8 or 2Rx8

The HMT41GV7AFR8C-H9T8 provides a cost-effective solution for upgrading or expanding the memory capacity of compatible systems. The ECC functionality ensures that single-bit errors are detected and corrected, reducing the risk of data corruption and system crashes. This module is particularly well-suited for applications where data integrity is paramount, such as financial servers, scientific research workstations, and medical imaging systems. The module adheres to JEDEC standards, ensuring compatibility and reliability.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess