EN
  • EN
  • DE

HMT41GV7AFR4A-PBT3

Part No HMT41GV7AFR4A-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1GX72 ECC Reg/RDIMM 1Rx4 (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947907-HMT41GV7AFR4A-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR4A-PBT3 CAD Model

Description

The HMT41GV7AFR4A-PBT3 is a 4GB DDR3 PC3-12800U Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This memory module is primarily designed for desktop PCs and entry-level workstations that require a balance of performance and affordability.

Applications:

  • Desktop PCs: Used in everyday desktop computers for general computing tasks, browsing the internet, and running office applications.
  • Entry-Level Workstations: Employed in workstations for basic tasks such as graphic design, video editing, and software development.
  • Home Theater PCs (HTPCs): Utilized in HTPCs for streaming media, playing games, and managing digital content.
  • Gaming PCs: Found in entry-level gaming PCs for running modern video games.
  • Office Computers: Used in office environments for running business applications and managing data.

Features:

  • 4GB Capacity: Provides sufficient memory capacity for most everyday computing tasks.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • PC3-12800U: Operates at a clock speed of 1600MHz.
  • Unbuffered Design: Offers faster memory access compared to registered modules.
  • 240-Pin DIMM: Standard 240-pin Dual In-Line Memory Module (DIMM) form factor.
  • Single-Sided or Double-Sided: May be single-sided or double-sided depending on the specific manufacturing configuration.

Benefits:

  • Improved System Performance: High memory capacity and fast data transfer rates enhance overall system performance.
  • Faster Application Loading: Reduces loading times for applications and files.
  • Smoother Multitasking: Enables smoother multitasking and improved responsiveness.
  • Enhanced Gaming Experience: Improves gaming performance by reducing lag and stuttering.
  • Easy Installation: Standard DIMM form factor allows for easy installation and upgrades.

Additional Details:

Technical Specifications:

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800U)
  • Form Factor: 240-Pin DIMM
  • Voltage: 1.5V
  • Module Rank: Usually Single or Dual Rank

The HMT41GV7AFR4A-PBT3 is a reliable and affordable memory module designed for desktop PCs and entry-level workstations. Its combination of sufficient capacity, fast speed, and unbuffered design makes it a good choice for improving system performance and enhancing the user experience in everyday computing tasks.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess