EN
  • EN
  • DE

HMT41GU7AFR8C-PB

Part No HMT41GU7AFR8C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947887-HMT41GU7AFR8C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7AFR8C-PB CAD Model

Description

The HMT41GU7AFR8C-PB is an 8GB DDR3 PC3-12800U Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It's designed for desktop computers and workstations, providing a significant memory upgrade for improved performance in multitasking, gaming, and other memory-intensive applications. Operating at 1600MHz, this module provides fast data transfer rates for enhanced system responsiveness.

Applications

  • Desktop PCs: Enhances the performance of everyday computing tasks.
  • Gaming PCs: Improves frame rates and reduces lag in games.
  • Workstations: Supports demanding applications such as video editing and 3D rendering.
  • Multimedia Editing: Provides smoother editing of high-resolution videos and images.
  • Virtualization: Supports multiple virtual machines efficiently.

Features

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: High bandwidth and low power consumption.
  • PC3-12800U: Operates at 1600MHz for fast data transfer.
  • Unbuffered DIMM (UDIMM): Designed for desktop computers and workstations.
  • 240-Pin: Standard connector for DDR3 memory modules.
  • Non-ECC: Does not include error correction code.

Benefits

  • Increased System Performance: Faster memory speeds up application loading and execution.
  • Improved Multitasking: Allows for smooth operation of multiple applications simultaneously.
  • Enhanced Gaming Experience: Reduces lag and improves frame rates in games.
  • Greater Productivity: Enables faster completion of tasks.
  • Improved System Responsiveness: Makes the computer feel more responsive and efficient.

Additional Details

The HMT41GU7AFR8C-PB is designed to operate at a standard voltage of 1.5V. It is JEDEC compliant, ensuring compatibility with a wide range of motherboards that support DDR3 UDIMMs. The module consists of multiple memory chips organized to provide the 8GB capacity. Detailed specifications, including timings and thermal characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess