EN
  • EN
  • DE

HMT41GU6AFR8A-PBN0

Part No HMT41GU6AFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947965-HMT41GU6AFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU6AFR8A-PBN0 CAD Model

Description

The HMT41GU6AFR8A-PBN0 is a DDR3 SDRAM module manufactured by Hynix Semiconductor. It's designed for use in a variety of computing applications, including desktop PCs, servers, and workstations. This unbuffered DIMM (UDIMM) provides a balance of performance and power efficiency, making it a suitable choice for systems requiring reliable memory.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs
  • Embedded systems

Features

  • DDR3 technology: Utilizes DDR3 architecture for high-speed data transfer.
  • Capacity: Typically a 8GB module (details must be verified).
  • Speed: Operates at a specific clock speed, usually 1600MHz or 1333MHz.
  • Unbuffered DIMM (UDIMM): Designed for standard desktop and workstation use.
  • 240-pin DIMM: Standard connector for DDR3 memory modules.
  • Low voltage: Operates at a lower voltage (typically 1.5V) to reduce power consumption.
  • Error correction: Non-ECC (Error Correcting Code), suitable for consumer and general-purpose applications.

Benefits

  • Improved system performance: Provides faster data access, resulting in quicker application loading and overall system responsiveness.
  • Increased multitasking capabilities: Allows for more applications to run simultaneously without performance degradation.
  • Enhanced gaming experience: Delivers smoother frame rates and reduced loading times in games.
  • Energy efficiency: Lower voltage operation reduces power consumption and heat generation.
  • Reliable operation: Hynix Semiconductor is a reputable manufacturer known for producing high-quality memory modules.

Additional Details

The HMT41GU6AFR8A-PBN0 is a 240-pin unbuffered DIMM (UDIMM) based on DDR3 SDRAM technology. It is designed to operate at a specific frequency (typically 1600MHz, but this needs to be verified) and voltage (typically 1.5V). The module is non-ECC, meaning it does not include error correction capabilities. It is compatible with a wide range of motherboards that support DDR3 memory. The module's density and organization will affect the total memory capacity available to the system. It's important to consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules provide a significant performance improvement over previous generations of memory, offering faster data transfer rates and lower latency. This module is suitable for applications where reliability and performance are important factors. The absence of ECC makes it less suitable for mission-critical server applications where data integrity is paramount.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess