EN
  • EN
  • DE

HMT41GS6AFR8C-PBN0

Part No HMT41GS6AFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947547-HMT41GS6AFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GS6AFR8C-PBN0 CAD Model

Description

The Hynix HMT41GS6AFR8C-PBN0 is a 8GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM) memory module, designed for workstations and entry-level servers. It provides reliable performance and data integrity through error correction. This module is designed for systems that require stable and accurate memory operations.

Applications

  • Workstations
  • Entry-level servers
  • Small business servers
  • Industrial PCs
  • Embedded systems requiring ECC memory

Features

  • DDR3 technology for high-speed data transfer
  • 8GB capacity
  • 1600MHz clock speed
  • ECC (Error-Correcting Code) for detecting and correcting single-bit memory errors
  • Unbuffered DIMM (UDIMM) design
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Increased system stability and data integrity due to ECC functionality
  • Improved performance for memory-intensive applications
  • Reliable operation in demanding environments
  • Compatibility with a wide range of motherboards and systems
  • Reduced downtime and data corruption

Additional Details

The HMT41GS6AFR8C-PBN0 module is compliant with JEDEC standards for DDR3 memory. The module is designed for easy installation and configuration. It provides a cost-effective solution for adding ECC memory to compatible systems. The ECC functionality helps prevent data corruption caused by random memory errors, ensuring reliable operation. This memory module is suitable for applications such as data logging, industrial control, and scientific computing, where data integrity is critical. The module uses a standard 240-pin DIMM connector, ensuring compatibility with a wide range of motherboards. It operates at a standard 1.5V voltage, reducing power consumption and heat generation. The part typically uses chips organized as 512M x 8. Consult the motherboard documentation for proper installation procedures and memory compatibility information. The module is rigorously tested to ensure compatibility and stability.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess