EN
  • EN
  • DE

HMT41GR7MFR4C-PBT3

Part No HMT41GR7MFR4C-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948442-HMT41GR7MFR4C-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7MFR4C-PBT3 CAD Model

Description

The HMT41GR7MFR4C-PBT3 is a 8GB DDR3 PC3-12800R ECC Registered Server Memory Module manufactured by Hynix Semiconductor. It is designed for use in servers and workstations that require high reliability and performance.

Applications:

  • Servers: Used in various server applications, including web servers, database servers, and application servers.
  • Workstations: Employed in high-performance workstations for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Utilized in data centers to provide reliable and high-capacity memory for virtualized environments.
  • Cloud Computing: Used in cloud servers to support virtual machines and cloud-based applications.
  • Enterprise Applications: Employed in enterprise-level applications that require high availability and data integrity.

Features:

  • 8GB Capacity: Provides ample memory capacity for demanding server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • PC3-12800R: Operates at a clock speed of 1600MHz.
  • ECC Registered: Includes Error Correcting Code (ECC) functionality to detect and correct memory errors.
  • Registered Design: Features a registered design to improve signal integrity and stability.
  • 240-Pin DIMM: Standard 240-pin Dual In-Line Memory Module (DIMM) form factor.

Benefits:

  • Improved System Performance: High memory capacity and fast data transfer rates enhance overall system performance.
  • Enhanced Data Integrity: ECC functionality protects against memory errors, ensuring data integrity.
  • Increased System Stability: Registered design improves signal integrity and stability, reducing the risk of system crashes.
  • Reliable Operation: Designed for reliable operation in demanding server and workstation environments.
  • Easy Installation: Standard DIMM form factor allows for easy installation and upgrades.

Additional Details:

Technical Specifications:

  • Capacity: 8GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800R)
  • Error Correction: ECC Registered
  • Form Factor: 240-Pin DIMM
  • Voltage: 1.5V

The HMT41GR7MFR4C-PBT3 is a reliable and high-performance memory module designed for demanding server and workstation applications. Its combination of high capacity, fast speed, ECC functionality, and registered design makes it an excellent choice for improving system performance and ensuring data integrity.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess