EN
  • EN
  • DE

HMT41GA7AFR8A-PBT0

Part No HMT41GA7AFR8A-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947541-HMT41GA7AFR8A-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GA7AFR8A-PBT0 CAD Model

Description

The HMT41GA7AFR8A-PBT0 is an 8GB DDR3 Registered ECC server memory module produced by Hynix Semiconductor. It is designed for use in servers and workstations that require high-capacity and reliable memory solutions.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing

Features:

  • 8GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • 1600MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Increased Capacity: 8GB of memory allows for running more applications and handling larger datasets.
  • Enhanced Reliability: ECC functionality corrects memory errors, preventing data corruption and system crashes.
  • Improved Performance: The 1600MHz clock speed allows for faster data transfer rates, leading to better system performance.
  • Increased Stability: The registered design enhances signal integrity, making the memory module more stable, especially in high-density configurations.
  • Reduced Downtime: ECC error correction minimizes the risk of system downtime due to memory-related issues.

Technical Specifications:

This DDR3 Registered ECC DIMM features a 240-pin interface and operates at 1.5V. It complies with JEDEC standards. The ECC feature helps detect and correct single-bit errors, maintaining data integrity. The registered design includes a register between the DRAM modules and the system's memory controller, which buffers the address and control signals, improving the stability of the memory system. This is crucial in server environments where reliability is paramount. The module's timing parameters are optimized for server workloads, providing a balance between performance and stability. It is specifically designed for systems that require high levels of reliability and data integrity, such as financial institutions, scientific research facilities, and data centers. The 8GB capacity allows for running more demanding applications and handling larger datasets, increasing overall system responsiveness and productivity.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess