EN
  • EN
  • DE

HMT351V7CFR8A-H9T3

Part No HMT351V7CFR8A-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949448-HMT351V7CFR8A-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7CFR8A-H9T3 CAD Model

Description

The Hynix Semiconductor HMT351V7CFR8A-H9T3 is a 4GB DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module, commonly utilized in various computing platforms, including desktops, laptops, and servers. It provides temporary storage for actively used data and instructions, enabling faster data retrieval and improved system performance.

Applications

  • Desktop PCs
  • Laptop PCs
  • Workstations
  • Servers
  • Embedded Systems

Features

  • Capacity: 4GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SODIMM or UDIMM (depending on the specific configuration; further research needed to confirm)
  • Speed: PC3L-12800 (1600 MHz)
  • Voltage: 1.35V (Low Voltage)
  • Error Correction: Non-ECC (Error-Correcting Code)
  • Buffering: Unbuffered
  • Number of Pins: Typically 204 pins for SODIMM or 240 pins for UDIMM
  • Organization: Dependent on specific chip configuration
  • CAS Latency: Determined by the speed grade, typically CL11

Benefits

  • Improved System Responsiveness: By providing faster data access, this module enhances the overall responsiveness of the system.
  • Enhanced Multitasking Performance: Supports smooth multitasking, allowing users to run multiple applications without significant performance drops.
  • Reduced Power Consumption: The DDR3L standard ensures lower power consumption, resulting in longer battery life for laptops and reduced energy costs for desktops.
  • Reliable Operation: Designed and manufactured to meet industry standards, ensuring stable and reliable performance.
  • Cost-Effective Performance Boost: A budget-friendly solution for upgrading system memory and improving performance.

Additional Details

This module adheres to the DDR3L SDRAM standard and is compatible with a wide range of systems that support this memory type. The specific timings and rank configuration may vary depending on the exact module revision. The 'H9T3' likely represents a specific manufacturing batch or configuration detail that does not fundamentally alter the memory's function. Ensure that the system's motherboard supports DDR3L memory modules before purchasing. The memory is unbuffered which allows for direct communication with the memory controller.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess