EN
  • EN
  • DE

HMT351V7BFR8C-G7

Part No HMT351V7BFR8C-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949948-HMT351V7BFR8C-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7BFR8C-G7 CAD Model

Description

The Hynix Semiconductor HMT351V7BFR8C-G7 is a 4GB DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module, primarily designed for use in desktop computers, laptops, and servers. It serves as temporary storage for data actively being used by the processor, facilitating faster and more efficient operation.

Applications

  • Desktop PCs
  • Laptop PCs
  • Workstations
  • Servers
  • Embedded Systems

Features

  • Capacity: 4GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SODIMM or UDIMM (depending on the specific configuration; further research needed to confirm)
  • Speed: PC3L-12800 (1600 MHz)
  • Voltage: 1.35V (Low Voltage)
  • Error Correction: Non-ECC (Error-Correcting Code)
  • Buffering: Unbuffered
  • Number of Pins: Typically 204 pins for SODIMM or 240 pins for UDIMM
  • Organization: Dependent on specific chip configuration
  • CAS Latency: Determined by the speed grade, typically CL11

Benefits

  • Increased System Performance: This memory module enhances the speed at which the system can access data, resulting in faster program loading and execution.
  • Improved Multitasking: Provides sufficient memory to handle multiple applications simultaneously, improving overall system responsiveness.
  • Lower Power Consumption: DDR3L technology consumes less power compared to standard DDR3, leading to longer battery life in laptops and reduced energy costs in desktops and servers.
  • Enhanced Reliability: Built to industry standards, the Hynix HMT351V7BFR8C-G7 ensures dependable performance.
  • Cost-Effective Upgrade: An affordable solution for boosting the performance of older systems limited by insufficient RAM.

Additional Details

This DDR3L module operates at 1.35V, contributing to reduced power consumption and heat output. The PC3L-12800 specification indicates a data transfer rate of 1600 MHz. Being unbuffered, the data transfer occurs directly between the memory controller and memory chips, optimizing efficiency. The G7 likely refers to a specific production batch or minor revision and does not materially affect the functionality. Verify motherboard compatibility before purchase.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess