EN
  • EN
  • DE

HMT351V7BFR4A-H9T

Part No HMT351V7BFR4A-H9T
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949445-HMT351V7BFR4A-H9T
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7BFR4A-H9T CAD Model

Description

The HMT351V7BFR4A-H9T is a 4GB DDR3 PC3-10600R ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in servers and high-performance workstations, leveraging error-correcting code (ECC) to ensure data integrity and robust system stability. This module operates at a frequency of 1333MHz, making it well-suited for memory-intensive applications where reliability is paramount.

Applications

  • Server Systems: Enhances the performance and stability of various server applications.
  • High-End Workstations: Supports demanding professional tasks such as video editing and scientific simulations.
  • Data Centers: Provides reliable memory for data-intensive operations in data centers.
  • Cloud Computing Platforms: Ensures data integrity and system uptime in cloud environments.
  • Virtualization Environments: Improves the performance and reliability of virtual machines.

Features

  • 4GB Capacity: Provides ample memory for many server and workstation workloads.
  • DDR3 Technology: Offers high bandwidth and efficient power consumption.
  • PC3-10600R: Operates at a frequency of 1333MHz, providing fast data access.
  • ECC Registered DIMM (RDIMM): Incorporates error correction code and a register for enhanced signal integrity.
  • 240-Pin Connector: Utilizes the standard DDR3 connector for compatibility with a wide range of motherboards.
  • 1.5V Operating Voltage: Designed for energy efficiency.

Benefits

  • Improved Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Enhanced System Stability: Provides a more stable computing environment, reducing the risk of downtime.
  • Increased System Uptime: Minimizes disruptions caused by memory-related issues.
  • Better Scalability: RDIMMs support higher memory densities, allowing for greater memory capacity in server systems.
  • Reduced Risk of Data Loss: Protects against data loss caused by memory errors.

Additional Details

The HMT351V7BFR4A-H9T operates at a standard voltage of 1.5V and complies with JEDEC standards, ensuring compatibility with a variety of server and workstation motherboards that support DDR3 ECC RDIMMs. The registered design includes a register between the memory controller and the DRAM chips, which enhances signal integrity and facilitates higher memory densities. The ECC (Error Correcting Code) feature automatically detects and corrects single-bit errors, contributing to the overall reliability of the system. Detailed specifications, including timings, thermal characteristics, and pin configurations, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess