EN
  • EN
  • DE

HMT351R7BFR8C-PBT2

Part No HMT351R7BFR8C-PBT2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948453-HMT351R7BFR8C-PBT2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7BFR8C-PBT2 CAD Model

Description

The HMT351R7BFR8C-PBT2 is a DDR3 Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. This memory module is designed for server and workstation environments where stability and data integrity are critical.

Applications:

  • Servers: Utilized in various server applications, including web servers, database servers, and application servers.
  • Workstations: Deployed in high-performance workstations for tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Incorporated in data center infrastructure to provide reliable memory for virtualized environments and cloud computing.

Features:

  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology for enhanced bandwidth and data transfer rates.
  • Registered DIMM (RDIMM): Features a register between the DRAM modules and the memory controller to improve signal integrity and stability, especially at higher memory capacities.
  • Capacity: Typically offers a capacity of 4GB, suitable for a range of server and workstation applications.
  • Error Correction Code (ECC): Includes ECC functionality to detect and correct single-bit errors, ensuring data integrity and system reliability.
  • Operating Speed: Operates at speeds such as 1600 MHz, providing high-speed data access.

Benefits:

  • Improved Stability: The registered design enhances signal stability, allowing for reliable operation even with multiple modules installed.
  • Enhanced Data Integrity: ECC functionality prevents data corruption, reducing the risk of system crashes and data loss.
  • Increased Performance: DDR3 technology provides faster data transfer rates, leading to improved application performance and responsiveness.
  • Higher Capacity: Sufficient memory capacity allows for handling memory-intensive applications and large datasets.

The HMT351R7BFR8C-PBT2 is an excellent choice for server and workstation environments that demand high-performance, reliable, and error-corrected memory. Its registered design and ECC functionality ensure data integrity and system stability, while DDR3 technology provides fast data transfer rates.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess