EN
  • EN
  • DE

HMT31GR7EFR4C-H9T8

Part No HMT31GR7EFR4C-H9T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949281-HMT31GR7EFR4C-H9T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR4C-H9T8 CAD Model

Description

The HMT31GR7EFR4C-H9T8 is an 8GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed to provide high-capacity, reliable memory for servers and workstations that require error correction capabilities to ensure data integrity.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing platforms
  • Enterprise-level computing systems

Features

  • 8GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R (DDR3-1600)
  • 240-pin DIMM
  • 1.5V operating voltage
  • High-speed data transfer rates
  • Enhanced reliability

Benefits

  • Increased system performance due to large memory capacity
  • Improved data integrity with ECC, preventing data corruption and ensuring data reliability
  • Enhanced system stability, crucial for critical applications and server environments
  • Reduced system downtime due to memory-related errors
  • Optimized for server workloads, including virtualization and database management
  • Simple installation in compatible server systems

Technical Specifications

The HMT31GR7EFR4C-H9T8 module operates at 1.5V and adheres to the PC3-12800R standard, indicating a data transfer rate of 1600 MHz. The ECC (Error-Correcting Code) functionality is essential for server environments, providing error detection and correction to maintain data integrity. It is a 240-pin DIMM, adhering to the standard form factor for DDR3 memory modules. The 'Registered' designation signifies the presence of a register between the DRAM modules and the memory controller. This reduces the electrical load on the memory controller, enabling the system to support more memory modules without sacrificing performance. This memory is well-suited for demanding applications, such as database servers, virtualization platforms, and high-performance computing, where reliability and data accuracy are paramount.

The combination of high capacity and error-correcting capabilities makes it suitable for critical applications where data integrity is vital.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess