EN
  • EN
  • DE

HMT31GR7EFR4A-H9T8

Part No HMT31GR7EFR4A-H9T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949296-HMT31GR7EFR4A-H9T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR4A-H9T8 CAD Model

Description

The HMT31GR7EFR4A-H9T8 is an 8GB DDR3 PC3-12800 Registered ECC server memory module manufactured by Hynix Semiconductor. It is designed to provide reliable and high-performance memory for servers and workstations, making it ideal for demanding applications and environments.

Applications

  • Server systems needing high-capacity and reliable ECC memory
  • High-performance computing (HPC) environments
  • Virtualization platforms
  • Data centers
  • Workstations running memory-intensive applications

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-12800 (1600 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: This module is likely dual-ranked or quad-ranked for improved memory access speeds.

Benefits

  • Increased System Performance: The high speed and capacity allow for faster data processing and reduced latency, resulting in improved system performance.
  • Enhanced Data Reliability: ECC memory detects and corrects memory errors, preventing data corruption and system crashes, crucial for critical applications.
  • Improved System Stability: Registered memory provides increased signal stability, especially in systems with a large number of memory modules.
  • Optimized for Server Environments: Designed specifically for server applications, ensuring compatibility and reliability in demanding environments.
  • Greater Multitasking Capabilities: The large memory capacity enables the system to handle multiple applications and virtual machines simultaneously without performance degradation.

Additional Details

The HMT31GR7EFR4A-H9T8 is a 240-pin DDR3 DIMM. Registered ECC (Error-Correcting Code) memory is designed to detect and correct internal data corruption, providing a more stable and reliable computing environment. The PC3-12800 designation indicates that this module operates at a speed of 1600MHz, providing a bandwidth of approximately 12.8 GB/s. It is important to verify compatibility with the server or workstation motherboard before installation.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess