EN
  • EN
  • DE

HMT31GR7CFR4C-H9D8

Part No HMT31GR7CFR4C-H9D8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949275-HMT31GR7CFR4C-H9D8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4C-H9D8 CAD Model

Description

The HMT31GR7CFR4C-H9D8 is an 8GB DDR3 PC3-12800R ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for servers and high-end workstations that require high capacity, high-performance, and reliable memory.

Applications:

  • Servers: Designed primarily for use in server systems to provide ample memory for demanding workloads such as virtualization, databases, and web hosting.
  • High-End Workstations: Suitable for professional workstations used for tasks such as video editing, 3D rendering, and scientific simulations that require large amounts of memory.
  • Data Centers: Used in data center environments to support virtual machines and other resource-intensive applications.

Features:

  • 8GB Capacity: Provides a large amount of memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer rates.
  • PC3-12800R: Operates at a clock speed of 1600MHz, providing a peak transfer rate of 12800MB/s.
  • ECC Registered DIMM (RDIMM): Includes Error Correction Code (ECC) for detecting and correcting memory errors, enhancing data integrity. Registered design improves signal stability in high-density memory configurations.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for compatibility with a wide range of server and workstation motherboards.

Benefits:

  • Improved Server Performance: Enhances server responsiveness and multitasking capabilities, allowing for more virtual machines and applications to run concurrently.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents system crashes caused by memory errors, crucial for server environments.
  • Increased Reliability: Hynix is a reputable manufacturer known for producing high-quality and reliable memory modules, ensuring stable server operation.
  • Compatibility: Designed to be compatible with server and workstation systems that support DDR3 PC3-12800R ECC RDIMM memory.
  • Scalability: Allows for easy expansion of server memory capacity to meet growing demands.

Additional Details:

The HMT31GR7CFR4C-H9D8 module operates at a voltage of 1.5V. It is designed to meet industry standards for DDR3 memory modules. The registered design helps to maintain signal integrity in systems with multiple memory modules. This module is essential for ensuring the stability and performance of servers and high-end workstations.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess