EN
  • EN
  • DE

HMT31GR7CFR4C-H9D3

Part No HMT31GR7CFR4C-H9D3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949278-HMT31GR7CFR4C-H9D3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4C-H9D3 CAD Model

Description

The HMT31GR7CFR4C-H9D3 is an 8GB DDR3 PC3-10600 Registered ECC server memory module from Hynix Semiconductor. It is designed for use in servers and high-performance workstations requiring stable and reliable memory for mission-critical applications.

Applications

  • Server deployments requiring high-capacity, error-correcting memory
  • High-performance workstations for professional applications
  • Virtualization environments
  • Database management systems
  • Cloud computing infrastructure

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-10600 (1333 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: Likely dual-ranked or quad-ranked for optimized memory access.

Benefits

  • Improved Data Reliability: ECC memory detects and corrects single-bit errors, preventing data corruption and ensuring data integrity.
  • Enhanced System Stability: Registered memory improves signal integrity, especially in systems with multiple memory modules, leading to greater stability.
  • Increased Performance: The 8GB capacity allows for handling larger datasets and running multiple applications simultaneously without performance degradation.
  • Optimized for Server Use: Designed specifically for the demands of server environments, ensuring compatibility and reliability.
  • Greater Multitasking Capabilities: Enables smooth operation of multiple applications and virtual machines concurrently.

Additional Details

The HMT31GR7CFR4C-H9D3 is a 240-pin DDR3 DIMM. The PC3-10600 specification indicates a speed of 1333MHz, providing a data transfer rate of approximately 10.6 GB/s. Registered ECC memory provides a more reliable computing environment by detecting and correcting internal data corruption. It is important to verify that the server or workstation motherboard supports DDR3 1333MHz Registered ECC DIMMs before installation.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess