EN
  • EN
  • DE

HMT31GR7CFR4A-PBT3

Part No HMT31GR7CFR4A-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948259-HMT31GR7CFR4A-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4A-PBT3 CAD Model

Description

The HMT31GR7CFR4A-PBT3 is an 8GB DDR3 Registered ECC Server Memory Module manufactured by Hynix Semiconductor. This module is specifically designed for servers and high-performance workstations requiring significant memory capacity and enhanced reliability. It operates at a speed of 1600MHz (PC3-12800R).

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments
  • Virtualization platforms

Features:

  • 8GB capacity
  • DDR3 Technology
  • PC3-12800R (1600MHz)
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V operating voltage

Benefits:

  • Enhanced server performance with increased memory capacity and speed
  • Improved data integrity and system stability due to ECC functionality, preventing data corruption
  • Reduced downtime and maintenance costs through increased reliability
  • Suitable for memory-intensive applications requiring large amounts of RAM
  • Efficient power consumption with a 1.5V operating voltage

Additional Details:

The Registered ECC (Error-Correcting Code) feature of the HMT31GR7CFR4A-PBT3 enables the memory module to detect and correct single-bit errors, ensuring data integrity and maintaining system stability, particularly crucial in server environments. The 'R' designation in PC3-12800R indicates that it is a registered module, also known as buffered memory, which incorporates a register between the DRAM modules and the system's memory controller. This stabilizes signals and enables the use of higher memory capacities. This module is designed to meet the rigorous demands of enterprise-level applications and delivers a reliable, high-performance memory solution.

The typical timings for this module are CL11 (Clock Latency 11). Verify the precise specifications from the server or motherboard documentation for optimal compatibility. Hynix Semiconductor is a recognized brand known for its quality and dependability in memory solutions.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess