EN
  • EN
  • DE

HMT31GR7CFR4A-H9T3

Part No HMT31GR7CFR4A-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949282-HMT31GR7CFR4A-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4A-H9T3 CAD Model

Description

The HMT31GR7CFR4A-H9T3 is an 8GB DDR3 PC3-10600 Registered ECC server memory module manufactured by Hynix Semiconductor. It is specifically designed for servers and workstations that require reliable and high-capacity memory for demanding applications.

Applications

  • Server environments requiring high-capacity and reliable memory
  • Workstations used for professional applications
  • Virtualization servers
  • Database servers
  • Cloud computing infrastructure

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-10600 (1333 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: Likely dual-ranked or quad-ranked, enhancing memory access efficiency.

Benefits

  • Improved System Reliability: ECC memory detects and corrects errors, reducing the risk of data corruption and system crashes.
  • Increased Performance: The 8GB capacity allows for handling larger datasets and running multiple applications simultaneously.
  • Enhanced Stability: Registered memory improves signal integrity, particularly in systems with multiple memory modules.
  • Optimized for Server Use: Specifically designed for the rigorous demands of server environments, ensuring compatibility and stability.
  • Greater Multitasking Capabilities: Enables smooth operation of multiple applications and virtual machines concurrently.

Additional Details

The HMT31GR7CFR4A-H9T3 is a 240-pin DDR3 DIMM. The PC3-10600 specification indicates a speed of 1333MHz, offering a data transfer rate of approximately 10.6 GB/s. Registered ECC memory incorporates a register between the DRAM modules and the system's memory controller, which helps to reduce electrical load and improve signal integrity, especially in systems with multiple memory modules. It's crucial to ensure that the motherboard and processor support DDR3 1333MHz Registered ECC DIMMs for optimal performance and compatibility.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess