EN
  • EN
  • DE

ADP1828HC-EVALZ

Part No ADP1828HC-EVALZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description BOARD EVALUATION ADP1828HC / ADP1828 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 20A
Voltage - Input 6V ~ 18V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP1828
Base Product Number ADP1828
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1043647-ADP1828HC-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADP1828HC-EVALZ CAD Model

Description

ADP1828HC-EVALZ Evaluation Board by Analog Devices Inc.

The ADP1828HC-EVALZ is a state-of-the-art evaluation board designed to showcase the capabilities of the ADP1828 step-down dc-to-dc switching regulator, which is manufactured by Analog Devices Inc. This evaluation platform is meticulously engineered to facilitate the testing and development of various power circuits by engineers, researchers, and hobbyists alike.

Key Features of the ADP1828HC-EVALZ

  • High Efficiency: The ADP1828 regulator is optimized for high efficiency across a wide range of load conditions, ensuring energy-saving operation and reduced heat generation.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6 V to 0.8 V times the input voltage, providing a versatile range for various applications.
  • Versatile Input Voltage Range: The board operates with an input voltage range of 2.75 V to 20 V, catering to a broad spectrum of power sources and requirements.
  • High Current Capability: The ADP1828 supports up to 3 A of output current, making it suitable for powering high-current devices and systems.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 300 kHz to 1.5 MHz, allowing designers to optimize the performance for their specific application.
  • Thermal Protection: The evaluation board includes thermal overload protection, safeguarding the regulator and connected components from potential thermal damage.
  • Easy-to-use Layout: The evaluation board features a user-friendly layout with clearly marked test points and component placements, simplifying the process of circuit evaluation and modification.

Applications

The ADP1828HC-EVALZ is ideal for a range of applications, including but not limited to:

  • Point-of-load conversions
  • Communications infrastructure
  • Networking and servers
  • Industrial and instrumentation systems
  • Consumer electronics

Conclusion

With its advanced features and flexible design, the ADP1828HC-EVALZ evaluation board from Analog Devices Inc. is an invaluable tool for anyone looking to test or develop power systems using the ADP1828 regulator. Its high efficiency, adjustable parameters, and robust protection features make it a versatile platform suitable for a wide array of power management applications.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess