EN
  • EN
  • DE

HMT31GR7AFR4A-H9DC

Part No HMT31GR7AFR4A-H9DC
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949232-HMT31GR7AFR4A-H9DC
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7AFR4A-H9DC CAD Model

Description

The HMT31GR7AFR4A-H9DC is a 8GB DDR3 ECC Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. This memory module is designed for use in servers and high-end workstations where large memory capacity and data integrity are critical. Its registered design allows for greater stability in systems with multiple DIMMs. The module operates at a frequency of 1333MHz.

Applications:

  • Servers
  • High-performance computing
  • Virtualization platforms
  • Database servers

Features:

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: Single Rank
  • Voltage: 1.5V

Benefits:

  • Large Capacity: Provides ample memory for demanding applications and large datasets.
  • Data Integrity: ECC functionality ensures data accuracy and prevents data corruption.
  • System Stability: The registered design improves signal integrity, allowing for stable operation with multiple DIMMs.
  • Reliability: Designed for use in server environments, ensuring high reliability and uptime.

Additional Details:

The HMT31GR7AFR4A-H9DC is a 240-pin DDR3 RDIMM operating at a standard voltage of 1.5V. The ECC capability is essential for preventing data corruption and system crashes in mission-critical applications. The registered design enables the use of more DIMMs per channel, increasing overall memory capacity. This module is suitable for servers and workstations that require large amounts of reliable memory.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess