EN
  • EN
  • DE

HMT164U6AFP6C-G7N0

Part No HMT164U6AFP6C-G7N0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 64Mx64 UDIMM 1Rx16 (512MB) CL7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949673-HMT164U6AFP6C-G7N0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT164U6AFP6C-G7N0 CAD Model

Description

The Hynix Semiconductor HMT164U6AFP6C-G7N0 is a 8GB DDR3 Unbuffered DIMM (UDIMM). This memory module is typically used in desktop computers and workstations. Operating at 1600MHz, it provides a fast and efficient performance for everyday computing tasks and more demanding applications.

Applications

  • Desktop computers
  • Workstations
  • Gaming PCs
  • General computing

Features

  • 8GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • Unbuffered DIMM (UDIMM)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Increased system responsiveness.
  • Improved multitasking capabilities, allowing you to run multiple applications simultaneously.
  • Enhanced gaming performance.
  • Compatibility with a wide range of desktop motherboards that support DDR3 UDIMM memory.
  • Higher capacity for handling large files and demanding applications.

Additional Details

The HMT164U6AFP6C-G7N0 utilizes a 240-pin DIMM form factor. Being an unbuffered DIMM (UDIMM), it is designed for use in systems where ECC (Error Correcting Code) is not required. UDIMMs are commonly used in consumer-grade desktops and workstations. Operating at 1.5V, it balances performance with power efficiency. The 1600MHz speed provides quick data access, improving system performance for a variety of tasks. The 8GB capacity allows for running memory-intensive applications and handling large datasets more effectively.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess