EN
  • EN
  • DE

HMT151R7TFR8C-H9D7

Part No HMT151R7TFR8C-H9D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 4Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948943-HMT151R7TFR8C-H9D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7TFR8C-H9D7 CAD Model

Description

The HMT151R7TFR8C-H9D7 is a 4GB DDR3 PC3-12800E ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in desktops and workstations requiring high-performance and reliable memory.

Applications:

  • High-performance Desktops: Suitable for desktop computers requiring fast memory for gaming, content creation, and other demanding applications.
  • Workstations: Ideal for professional workstations used for tasks such as video editing, 3D rendering, and scientific simulations.
  • Servers: Can be used in entry-level server systems that support unbuffered ECC memory.
  • Industrial PCs: Suitable for industrial PCs requiring reliable memory in harsh environments.

Features:

  • 4GB Capacity: Provides sufficient memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer rates.
  • PC3-12800E: Operates at a clock speed of 1600MHz, providing a peak transfer rate of 12800MB/s.
  • ECC Unbuffered DIMM (UDIMM): Includes Error Correction Code (ECC) for detecting and correcting memory errors, enhancing data integrity. Unbuffered design allows for faster access times.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for compatibility with a wide range of motherboards.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and multitasking capabilities.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents system crashes caused by memory errors.
  • Increased Reliability: Hynix is a reputable manufacturer known for producing high-quality and reliable memory modules.
  • Compatibility: Designed to be compatible with systems that support DDR3 PC3-12800E ECC UDIMM memory.
  • Cost-Effective: Offers a balance of performance and affordability for users seeking reliable memory solutions.

Additional Details:

The HMT151R7TFR8C-H9D7 module operates at a voltage of 1.5V. It is designed to meet industry standards for DDR3 memory modules. The module's ECC functionality is crucial for applications where data integrity is paramount. This module can significantly improve the performance and stability of compatible systems.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess