EN
  • EN
  • DE

HMT151R7TFR4A-H9D2-C

Part No HMT151R7TFR4A-H9D2-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949456-HMT151R7TFR4A-H9D2-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7TFR4A-H9D2-C CAD Model

Description

The HMT151R7TFR4A-H9D2-C is a 4GB DDR3 Registered ECC Server Memory Module manufactured by Hynix Semiconductor. This module is designed for use in servers and high-performance workstations that require high capacity and reliability. It is a PC3-10600R module, operating at a speed of 1333MHz.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing platforms
  • Virtualization environments

Features:

  • 4GB capacity
  • DDR3 Technology
  • PC3-10600R (1333MHz)
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V operating voltage

Benefits:

  • Increased server performance due to high memory capacity and speed
  • Improved system stability and data integrity through ECC functionality, preventing data corruption
  • Reduced downtime and maintenance costs due to enhanced reliability
  • Suitable for demanding applications that require large amounts of memory
  • Energy-efficient operation with 1.5V voltage

Additional Details:

The Registered ECC (Error-Correcting Code) feature allows the memory module to detect and correct single-bit errors, ensuring data integrity and system stability, especially crucial in server environments. The 'R' designation in PC3-10600R indicates that it is a registered module, also known as buffered memory, which includes a register between the DRAM modules and the system's memory controller. This helps to stabilize signals and allows for higher memory capacities to be used. The HMT151R7TFR4A-H9D2-C is designed to meet the demanding requirements of enterprise-level applications and provides a reliable and high-performance memory solution.

The specific timings for this module are generally CL9 (Clock Latency 9), but it is important to verify the exact specifications from the server or motherboard documentation for optimal compatibility. The Hynix Semiconductor brand is well-regarded for its quality and reliability in memory products.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess