EN
  • EN
  • DE

HMT151R7AFP8C-G7DB

Part No HMT151R7AFP8C-G7DB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 4Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949831-HMT151R7AFP8C-G7DB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7AFP8C-G7DB CAD Model

Description

The HMT151R7AFP8C-G7DB is a DDR3 Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in servers and high-performance workstations requiring high capacity and reliability. These modules are crucial for applications demanding significant memory resources.

Applications:

  • Servers: Provides the necessary memory for server applications such as database management, web hosting, and virtualization.
  • High-Performance Workstations: Enhances performance in workstations used for video editing, 3D rendering, and scientific simulations.
  • Cloud Computing Platforms: Enables efficient operation of cloud-based applications and services.
  • Data Centers: Supports the demanding memory requirements of data center infrastructure.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM technology, providing faster data transfer rates and improved performance compared to previous generations.
  • Capacity: Likely a 4GB module (based on similar part numbers), providing ample memory for demanding applications.
  • Speed: Operates at a specific clock speed, enhancing overall system performance. Exact speed must be confirmed via the datasheet.
  • Registered DIMM (RDIMM): Includes a register that buffers control signals, improving signal integrity and allowing for higher memory capacities and greater stability.
  • ECC (Error-Correcting Code): Incorporates ECC to detect and correct memory errors, ensuring data integrity and system stability.

Benefits:

  • Enhanced Reliability: ECC and registered design ensure high reliability and stability.
  • Increased Memory Capacity: RDIMM design allows for higher memory capacities, supporting demanding applications.
  • Improved Performance: DDR3 technology and high clock speeds enhance overall system performance.
  • Reduced Downtime: ECC helps prevent system crashes caused by memory errors.

Additional Details:

This memory module is a 240-pin RDIMM. It typically operates at 1.5V. Ensure compatibility with the motherboard before purchasing. The G7DB in the part number specifies certain performance characteristics and timings specific to this module. This module is also typically lead-free and RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess