EN
  • EN
  • DE

AC0402FR-07287RL

Part No AC0402FR-07287RL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 287 Ohms 1/16 W 0402 1% AEC-Q200 Standard Power Version
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 287 Ohms
Power Rating 62.5 mW (1/16 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 50 V
Case Code - in 0402
Case Code - mm 1005
Application Automotive Grade
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.32 mm
Length 1 mm
Technology Thick Film
Termination Style SMD/SMT
Type General Purpose Resistor
Width 0.5 mm
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0402FR-07287RL CAD Model

You May Also Be Interested in

Vishay
RES ARRAY 4 RES 100 OHM 2012
Need more? Email Us
Vishay
RES SMD 330 OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 22.1K OHM 1% 1/10W 0603
Lowest to $0.0086
Vishay
RES SMD 2K OHM 1% 1/20W 0201
Need more? Email Us
Draloric
RES 1K OHM 5W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 300K OHM 1% 1/16W 0402
Lowest to $0.0040
TE Connectivity
RES SMD 390 OHM 5% 3W 2512
Need more? Email Us
Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
Vishay
RES SMD 1.8K OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
41,670+ $0.0012 $50.0040
100,000+ $0.0010 $100.0000
150,000+ $0.0010 $150.0000
200,000+ $0.0010 $200.0000
277,780+ $0.0009 $250.0020
375,000+ $0.0008 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,340 pieces
MOQ: 41670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess