EN
  • EN
  • DE

HMT125R7BFR8C-G7T7

Part No HMT125R7BFR8C-G7T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949916-HMT125R7BFR8C-G7T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7BFR8C-G7T7 CAD Model

Description

The HMT125R7BFR8C-G7T7 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. It's designed for use in desktop computers, workstations, and servers to provide high-speed data access and improve overall system performance. DDR3 memory offers significant advantages over previous generations in terms of bandwidth, power consumption, and latency.

Applications:

  • Desktop Computers: Main system memory for running the operating system and applications.
  • Workstations: Provides memory for demanding tasks such as video editing, graphic design, and software development.
  • Servers: Used in servers to support data processing, virtualization, and other server applications.
  • Gaming PCs: Enhances gaming performance by providing fast memory access for game data.
  • Industrial PCs: Suitable for industrial applications requiring reliable memory performance.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM for improved bandwidth and lower power consumption.
  • High Capacity: Provides sufficient memory for multitasking and demanding applications.
  • Fast Data Transfer Rates: Enables quick access to data for enhanced system performance.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved System Responsiveness: Enables faster application loading times and smoother multitasking.
  • Enhanced Gaming Performance: Reduces lag and improves frame rates in games.
  • Increased Productivity: Allows users to work with large files and complex applications more efficiently.
  • Reduced Power Consumption: Contributes to energy savings and extends battery life in portable devices.
  • Reliable Operation: Provides stable and consistent performance for mission-critical applications.

Additional Details:

The HMT125R7BFR8C-G7T7 specifications will detail its capacity (in GB), speed (in MHz), latency (CAS latency), and voltage requirements. It's designed to be compatible with motherboards that support DDR3 memory modules. Ensure the module is properly seated in the memory slot and that the motherboard supports the module's capacity and speed. Refer to the motherboard manual for compatibility information. Static electricity precautions are crucial during installation. Adequate cooling and airflow are recommended for optimal memory performance. Consult the Hynix datasheet for detailed technical specifications, operating conditions, and thermal management guidelines.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess