EN
  • EN
  • DE

T55A226M6R3C0500

Part No T55A226M6R3C0500
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 22UF 6.3V 1206 / 22 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 500mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 500mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Lead Spacing -
Manufacturer Size Code A
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359691-T55A226M6R3C0500
Ultra Librarian 3D Model Ultra Librarian T55A226M6R3C0500 CAD Model

Description

The 1359691-T55A226M6R3C0500 is a molded tantalum-polymer capacitor from Vishay Sprague's vPolyTan™ T55 series. It is a general-purpose capacitor with a capacitance of 22 μF and a voltage rating of 6.3 V.

  • Manufacturer: Vishay Sprague
  • Series: vPolyTan™ T55
  • Application: General Purpose
  • Capacitance: 22 μF
  • Voltage Rating: 6.3 V
  • Tolerance: ±20%
  • Equivalent Series Resistance (ESR): 500mOhm @ 100kHz
  • Mounting Type: Surface Mount
  • Package: 1206 (3216 Metric)
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.071" (1.80mm)
  • Operating Temperature: -55°C to 105°C
  • Lifetime Rating: -

You May Also Be Interested in

Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2610 $50.8950
410+ $0.2442 $100.1220
640+ $0.2358 $150.9120
915+ $0.2190 $200.3850
1,190+ $0.2105 $250.4950
1,485+ $0.2021 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess