EN
  • EN
  • DE

HMT125R7BFR8C-G7T7-C

Part No HMT125R7BFR8C-G7T7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949845-HMT125R7BFR8C-G7T7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7BFR8C-G7T7-C CAD Model

Description

The HMT125R7BFR8C-G7T7-C is a 2GB DDR3 registered DIMM (RDIMM) from Hynix Semiconductor, primarily designed for server and workstation applications. It offers a solid balance of capacity, speed, and error correction, making it suitable for environments where data integrity and system stability are paramount.

Applications:

  • Servers: Suitable for deployment in various server configurations, including rackmount and blade servers, to enhance memory capacity and performance.
  • Workstations: Ideal for professional workstations used in graphics-intensive applications, scientific research, and engineering simulations.
  • Data Centers: Can be utilized in data center environments to support virtualized workloads and cloud computing services.
  • Networking Equipment: Potentially suitable for high-end networking devices requiring reliable memory for packet processing and routing.

Features:

  • Capacity: 2GB DDR3 RDIMM
  • Speed: Operates at a frequency of 1600MHz, providing a fast data transfer rate.
  • Error Correction: Features ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data reliability.
  • Registered: Implements a registered design to improve signal integrity and enable higher memory densities.
  • Voltage: Operates at a standard voltage of 1.5V, helping to reduce power consumption.
  • Pin Count: 240-Pin DDR3 DIMM

Benefits:

  • Improved System Performance: Provides faster memory access, which translates to improved application performance and overall system responsiveness.
  • Enhanced Data Integrity: ECC functionality helps prevent data corruption, leading to increased system stability and reduced downtime.
  • Increased Memory Capacity: The 2GB module allows for handling larger datasets and running more memory-intensive applications.
  • Lower Power Consumption: The 1.5V operating voltage contributes to energy efficiency, reducing power costs.
  • Reliable Operation: The registered design ensures stable and reliable performance, even under heavy workloads.

Additional Details:

The HMT125R7BFR8C-G7T7-C module is manufactured using high-quality components and rigorously tested to meet industry standards. It's designed for easy installation and compatibility with a wide range of server and workstation platforms. Adherence to JEDEC standards ensures interoperability and reliable performance.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess