EN
  • EN
  • DE

HMT125R7AFP4C-G7

Part No HMT125R7AFP4C-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949922-HMT125R7AFP4C-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7AFP4C-G7 CAD Model

Description

The HMT125R7AFP4C-G7 is a DDR3 memory module manufactured by Hynix Semiconductor. This registered DIMM (RDIMM) is commonly used in servers and high-performance workstations, providing reliable and high-capacity memory for demanding applications.

Applications:

  • Servers: Provides the necessary memory capacity and stability for server applications, including web servers, database servers, and application servers.
  • Workstations: Enhances the performance of professional workstations used for tasks such as video editing, 3D modeling, and scientific simulations.
  • High-Performance Computing (HPC): Supports computationally intensive tasks in HPC environments.
  • Cloud Computing: Used in cloud infrastructure to provide virtualized memory resources.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM technology for faster data transfer rates and improved performance compared to previous generations.
  • Capacity: Likely a 2GB module (based on similar part numbers).
  • Speed: Operates at a specific clock speed, enhancing overall system performance. Check the datasheet for exact speed.
  • Registered DIMM (RDIMM): Includes a register that buffers control signals, improving signal integrity and allowing for higher memory capacities.
  • ECC (Error-Correcting Code): Incorporates ECC to detect and correct memory errors, ensuring data integrity.

Benefits:

  • Improved Reliability: ECC and registered design enhance memory reliability and stability.
  • Increased Capacity: RDIMM design allows for higher memory capacities, supporting demanding applications.
  • Enhanced Performance: DDR3 technology and high clock speeds improve overall system performance.
  • Reduced Downtime: ECC helps prevent system crashes caused by memory errors.

Additional Details:

This memory module operates at 1.5V. It is a 240-pin RDIMM. Ensure compatibility with the motherboard before purchase. The G7 in the part number specifies certain performance characteristics and timings. This module is lead-free and RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess