EN
  • EN
  • DE

HMP31GF7EMR4C-Y5D5

Part No HMP31GF7EMR4C-Y5D5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 1Gx72 FBDIMM 4Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950049-HMP31GF7EMR4C-Y5D5
Series *
Ultra Librarian 3D Model Ultra Librarian HMP31GF7EMR4C-Y5D5 CAD Model

Description

The HMP31GF7EMR4C-Y5D5 is a memory module manufactured by Hynix Semiconductor. While specific details are scarce, memory modules of this type are crucial components in computing systems, providing temporary storage for data and instructions that the processor actively uses. The module's form factor and specific memory technology (e.g., DDR3, DDR4) dictate its compatibility with various motherboards and computer systems.

Applications

  • Desktop PCs: Used in standard desktop computers to provide system memory.
  • Workstations: Deployed in high-performance workstations for demanding tasks.
  • Servers: Integrated into server systems to handle large amounts of data and complex operations.

Features

  • High-Speed Data Transfer: Enables rapid data exchange between the memory module and the processor.
  • Sufficient Capacity: Provides adequate memory space for running applications and operating systems.
  • Error Detection: May incorporate error detection and correction mechanisms (e.g., ECC) to ensure data integrity.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and application execution speed.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Stable Operation: Reliable memory modules contribute to system stability and prevent crashes.

Additional Details

Due to the limited publicly available information, precise technical specifications such as memory type (DDR version), clock speed, and capacity cannot be confirmed without further documentation or testing. Identifying these parameters is crucial for ensuring compatibility with the intended system. The module's physical dimensions and pin configuration are also important factors to consider during installation.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess