EN
  • EN
  • DE

HMP125U6EFR8C-S6

Part No HMP125U6EFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950446-HMP125U6EFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP125U6EFR8C-S6 CAD Model

Description

The HMP125U6EFR8C-S6 is a DDR3 SDRAM module manufactured by Hynix Semiconductor. This unbuffered DIMM (UDIMM) is designed for use in desktop PCs and workstations requiring high-performance memory.

Applications:

  • Desktop PCs
  • Workstations
  • General computing

Features:

  • DDR3 Technology: Utilizes DDR3 technology for increased bandwidth and lower power consumption compared to previous generations.
  • UDIMM Form Factor: Standard unbuffered DIMM form factor ensures compatibility with a wide range of desktop motherboards.
  • Capacity: 2GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Features a standard number of pins for DDR3 UDIMMs.
  • Error Correction: Non-ECC memory.

Benefits:

  • Increased System Performance: Enhances overall system responsiveness and performance by providing faster data access.
  • Improved Multitasking: Allows users to run more applications simultaneously without experiencing slowdowns.
  • Enhanced Gaming Experience: Provides smoother gameplay and reduced loading times in gaming applications.
  • Cost-Effective Upgrade: Offers a cost-effective way to upgrade system memory and improve performance.

Additional Details:

This memory module is designed to meet the JEDEC standards for DDR3 SDRAM. It requires a 1.5V power supply. The specific timings and operating frequency may vary depending on the system configuration and motherboard compatibility. Refer to the motherboard documentation for supported memory types and speeds. The module's density is determined by the number of memory chips on the module. This module will typically have 8 chips or a multiple thereof. It is lead-free and RoHS compliant.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess