EN
  • EN
  • DE

HMP125U64CP8-S6

Part No HMP125U64CP8-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950445-HMP125U64CP8-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP125U64CP8-S6 CAD Model

Description

The HMP125U64CP8-S6 is a 2GB DDR2 SDRAM module manufactured by Hynix Semiconductor. This memory module is designed for use in desktop computers, laptops, and other systems requiring high-speed and reliable data access. DDR2 SDRAM provides improved performance and power efficiency compared to earlier DDR standards.

Applications:

  • Desktop computers
  • Laptop computers
  • Servers
  • Workstations
  • Industrial PCs

Features:

  • 2GB capacity
  • DDR2 SDRAM technology
  • Operating speed up to 800 MHz (PC2-6400)
  • 240-pin DIMM (for desktop computers) or 200-pin SODIMM (for laptops)
  • Double data rate architecture
  • Low voltage operation (typically 1.8V)
  • Lead-free construction

Benefits:

  • Provides increased memory capacity for demanding applications
  • Faster data transfer rates compared to DDR memory
  • Low power consumption extends battery life in laptops
  • Improved system performance and responsiveness
  • Reliable data storage and retrieval
  • Enhances multitasking capabilities

Additional Details:

The HMP125U64CP8-S6 is an unbuffered DDR2 SDRAM module. It adheres to JEDEC standards, ensuring compatibility with a broad range of motherboards and systems that support DDR2 memory. Its 800MHz operating speed allows for quick data processing, enhancing the overall performance of the computer. The module is built with high-quality components to ensure long-term reliability and stability. Installing this memory module will improve the speed and efficiency of applications, allowing the user to run multiple programs simultaneously without experiencing slowdowns.

This DDR2 memory module is a solid upgrade choice for those seeking more memory capacity and improved performance in their computing devices.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess