EN
  • EN
  • DE

HMP125S6NFR8C-S6

Part No HMP125S6NFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950132-HMP125S6NFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP125S6NFR8C-S6 CAD Model

Description

The HMP125S6NFR8C-S6 is a DDR3 SDRAM module manufactured by Hynix Semiconductor. It's likely a SO-DIMM (Small Outline Dual Inline Memory Module) designed for laptops and other small form factor devices requiring high-performance memory in a compact size.

Applications:

  • Laptops
  • Notebooks
  • Small Form Factor PCs

Features:

  • DDR3 Technology: Uses DDR3 technology to improve bandwidth and decrease power usage in comparison to prior generations.
  • SO-DIMM Form Factor: SO-DIMM form factor that allows it to be used in laptops and other small devices.
  • Capacity: Likely a 2GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Has a standard number of pins for DDR3 SO-DIMMs.
  • Error Correction: Non-ECC memory.

Benefits:

  • Increased System Performance: Increases system responsiveness and performance by enabling speedier data access.
  • Improved Multitasking: Lets users to execute a greater number of programmes at once.
  • Enhanced Gaming Experience: Provides smoother gameplay and decreased loading times.
  • Compact Design: Designed for space-constrained applications.

Additional Details:

This memory module is designed to meet the JEDEC standards for DDR3 SDRAM. It requires a 1.5V power supply. The specific timings and operating frequency may vary depending on the system configuration and motherboard compatibility. Refer to the motherboard documentation for supported memory types and speeds. It is lead-free and RoHS compliant.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess