EN
  • EN
  • DE

HMAA8GL7AMR4N-VKTF

Part No HMAA8GL7AMR4N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946499-HMAA8GL7AMR4N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7AMR4N-VKTF CAD Model

Description

The Hynix Semiconductor HMAA8GL7AMR4N-VKTF is an 8GB DDR4-2666 ECC Registered DIMM (RDIMM) memory module. Designed for servers and high-performance workstations, this module provides increased reliability and performance compared to standard unbuffered DIMMs. The ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, ensuring data integrity and system stability, especially in critical applications where data corruption is unacceptable.

Applications

  • Servers: Ideal for use in servers that require high reliability and data integrity.
  • Workstations: Suitable for high-performance workstations used in professional applications such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Can be deployed in data centers to ensure stable and reliable operation of critical systems.
  • Cloud Computing: Used in cloud computing environments where data integrity and uptime are paramount.

Features

  • 8GB Capacity: Provides ample memory capacity for demanding applications and multitasking.
  • DDR4 Technology: Utilizes the latest DDR4 standard for faster data transfer rates and improved energy efficiency compared to previous generations.
  • 2666MHz Speed: Operates at a frequency of 2666MHz, enabling quick data access and processing.
  • ECC Registered DIMM: Includes ECC functionality to detect and correct errors, as well as a register to improve signal integrity and stability.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor for easy installation in compatible systems.

Benefits

  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes due to memory errors.
  • Enhanced Performance: High-speed DDR4 technology enables faster data processing and improved system responsiveness.
  • Increased Stability: The registered design enhances signal integrity, resulting in a more stable and reliable system, particularly under heavy workloads.
  • Higher Density: Allows for higher memory capacity per server or workstation, enabling support for more demanding applications and larger datasets.
  • Energy Efficiency: DDR4 technology consumes less power compared to DDR3, reducing overall system energy consumption and operating costs.

Additional Details

The HMAA8GL7AMR4N-VKTF module is designed to meet the rigorous demands of server and workstation environments. It features a standard 1.2V operating voltage and is compatible with a wide range of server and workstation motherboards that support DDR4 ECC Registered DIMMs. Its high capacity and speed make it an excellent choice for applications that require substantial memory resources and reliable performance. The specific timings and latency specifications should be verified with the motherboard documentation for optimal compatibility and performance.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess